L-com, Inc. Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32
Product Name Notes
Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The...
Introducing new dual use Category 5e, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that...
L-com's unique, patented, LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator...
L-com's unique, patented, shielded LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel...

<< Prev Next >>