L-com, Inc. Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 75.0 ft TRD855-75

Description
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!
Description
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 75.0 ft - TRD855-75 - L-com, Inc.
North Andover, MA, United States
Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 75.0 ft
TRD855-75
Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 75.0 ft TRD855-75
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!

Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Category 5E RJ45 Patch Cables for Ethernet Applications
  • 4-Pair Stranded Category 5E cable for compatibility with today's networks
  • Non-booted RJ45 plug for simple connection to patch panels
  • EIA568A/B Compatible for installation in all Ethernet networks
  • Same day shipping on most items; Order online today!
Supplier's Site
Cbl Rj45/rj45 Cat5E Eia568 75 L-Com - 23T9314 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45/rj45 Cat5E Eia568 75 L-Com
23T9314
Cbl Rj45/rj45 Cat5E Eia568 75 L-Com 23T9314
CBL RJ45/RJ45 CAT5E EIA568 75

CBL RJ45/RJ45 CAT5E EIA568 75

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855-75 23T9314
Product Name Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 75.0 ft Cbl Rj45/rj45 Cat5E Eia568 75 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1929480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details
ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3SMQ-SM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers