L-com, Inc. Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 3.0 ft TRD845LSRED-3

Description
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation
Description
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 3.0 ft - TRD845LSRED-3 - L-com, Inc.
North Andover, MA, United States
Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 3.0 ft
TRD845LSRED-3
Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 3.0 ft TRD845LSRED-3
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation

L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 45° bend
  • 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI
  • Patented design
  • Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation
Supplier's Site
C5E Pvc Ftp 45Deg L Red 3F L-Com - 66X6086 - Newark, An Avnet Company
Chicago, IL, United States
C5E Pvc Ftp 45Deg L Red 3F L-Com
66X6086
C5E Pvc Ftp 45Deg L Red 3F L-Com 66X6086
C5E PVC FTP 45DEG L RED 3F

C5E PVC FTP 45DEG L RED 3F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD845LSRED-3 66X6086
Product Name Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 3.0 ft C5E Pvc Ftp 45Deg L Red 3F L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6092A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details