L-com, Inc. Double Shielded Cat5e Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, BLK, 100.0ft TRD824HFO-BLK-100

Description
Designed for industrial or outdoor environments where ordinary patch cables fail, these exclusive ultra-flexible Category 5E patch cords from L-com are built to take a beating and still deliver the best in network performance and PoE power. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils, UV, cut and weld spatter damage while maintaining a UL CMX flame rating. The cables are flex tested to 10 million cycles without performance loss. Double shielded construction along with shielded RJ45 connectors remove EMI/RFI interference as a concern for your installations. These special cables are 600V rated and can be run with power cables without worrying about voltage jumps. In addition, they are PoE (Power over Ethernet 802.3af/at) compliant to 80m (262ft) so your application can get full PoE power delivery even at a distance. Custom lengths and labels are available so contact L-com today with your project requirements. Features Outdoor rated Oil, UV, Cut and Weld-spatter resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket with UL CMX flame rating Foil + Braid shield (SF/UTP) along with fully shielded RJ45 connectors reduces and eliminates EMI/RFI Flex Rating: 1 million cycles at 3.01" (10x cable O.D. Min radius) and 10 Million cycles at 6.02" (20x cable O.D. min radius) Dynamic temperature range of -40°C to +75°C 24AWG stranded 600V cable and PoE 802.3af & 802.3at compliant to 80 meters (262 feet) and is an excellent alternative to rigid stiff standard PoE cables Application PoE 802.3af or 802.3at use Industrial Ethernet or Process Networks Industrial Robotics or Continuous Motion Applications Factory Automation or Manufacturing Outdoor Use such as Oil, Gas or Transportation
Description
Designed for industrial or outdoor environments where ordinary patch cables fail, these exclusive ultra-flexible Category 5E patch cords from L-com are built to take a beating and still deliver the best in network performance and PoE power. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils, UV, cut and weld spatter damage while maintaining a UL CMX flame rating. The cables are flex tested to 10 million cycles without performance loss. Double shielded construction along with shielded RJ45 connectors remove EMI/RFI interference as a concern for your installations. These special cables are 600V rated and can be run with power cables without worrying about voltage jumps. In addition, they are PoE (Power over Ethernet 802.3af/at) compliant to 80m (262ft) so your application can get full PoE power delivery even at a distance. Custom lengths and labels are available so contact L-com today with your project requirements. Features Outdoor rated Oil, UV, Cut and Weld-spatter resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket with UL CMX flame rating Foil + Braid shield (SF/UTP) along with fully shielded RJ45 connectors reduces and eliminates EMI/RFI Flex Rating: 1 million cycles at 3.01" (10x cable O.D. Min radius) and 10 Million cycles at 6.02" (20x cable O.D. min radius) Dynamic temperature range of -40°C to +75°C 24AWG stranded 600V cable and PoE 802.3af & 802.3at compliant to 80 meters (262 feet) and is an excellent alternative to rigid stiff standard PoE cables Application PoE 802.3af or 802.3at use Industrial Ethernet or Process Networks Industrial Robotics or Continuous Motion Applications Factory Automation or Manufacturing Outdoor Use such as Oil, Gas or Transportation
Datasheet
Datasheet Summary
Powered by GS/AI

The Double Shielded Cat5E Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, Black, 100.0Ft is designed for outdoor use and is compliant with RoHS standards. It features a double shield construction with aluminum/poly foil and tinned copper braid shielding, which enhances its resistance to electromagnetic interference. The cable is made of 24 AWG stranded tinned copper and is rated for a voltage of 600 V. This cable supports Power over Ethernet (PoE) according to the 802.3af standard, functioning effectively up to 80 meters when installed as per TIA TSB-184 recommendations. It has a temperature rating of -40°C to +75°C, making it suitable for a wide range of environmental conditions. The high flex thermoplastic elastomer jacket is resistant to weld spatter, sunlight (UV), and cutting/machining oils, ensuring durability in industrial applications. The cable is tested for continuity and is individually packaged according to L-Com specifications.

Datasheet Summary
Powered by GS/AI

The Double Shielded Cat5E Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, Black, 100.0Ft is designed for outdoor use and is compliant with RoHS standards. It features a double shield construction with aluminum/poly foil and tinned copper braid shielding, which enhances its resistance to electromagnetic interference. The cable is made of 24 AWG stranded tinned copper and is rated for a voltage of 600 V. This cable supports Power over Ethernet (PoE) according to the 802.3af standard, functioning effectively up to 80 meters when installed as per TIA TSB-184 recommendations. It has a temperature rating of -40°C to +75°C, making it suitable for a wide range of environmental conditions. The high flex thermoplastic elastomer jacket is resistant to weld spatter, sunlight (UV), and cutting/machining oils, ensuring durability in industrial applications. The cable is tested for continuity and is individually packaged according to L-Com specifications.

Suppliers

Company
Product
Description
Supplier Links
Double Shielded Cat5e Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, BLK, 100.0ft - TRD824HFO-BLK-100 - L-com, Inc.
North Andover, MA, United States
Double Shielded Cat5e Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, BLK, 100.0ft
TRD824HFO-BLK-100
Double Shielded Cat5e Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, BLK, 100.0ft TRD824HFO-BLK-100
Designed for industrial or outdoor environments where ordinary patch cables fail, these exclusive ultra-flexible Category 5E patch cords from L-com are built to take a beating and still deliver the best in network performance and PoE power. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils, UV, cut and weld spatter damage while maintaining a UL CMX flame rating. The cables are flex tested to 10 million cycles without performance loss. Double shielded construction along with shielded RJ45 connectors remove EMI/RFI interference as a concern for your installations. These special cables are 600V rated and can be run with power cables without worrying about voltage jumps. In addition, they are PoE (Power over Ethernet 802.3af/at) compliant to 80m (262ft) so your application can get full PoE power delivery even at a distance. Custom lengths and labels are available so contact L-com today with your project requirements. Features Outdoor rated Oil, UV, Cut and Weld-spatter resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket with UL CMX flame rating Foil + Braid shield (SF/UTP) along with fully shielded RJ45 connectors reduces and eliminates EMI/RFI Flex Rating: 1 million cycles at 3.01" (10x cable O.D. Min radius) and 10 Million cycles at 6.02" (20x cable O.D. min radius) Dynamic temperature range of -40°C to +75°C 24AWG stranded 600V cable and PoE 802.3af & 802.3at compliant to 80 meters (262 feet) and is an excellent alternative to rigid stiff standard PoE cables Application PoE 802.3af or 802.3at use Industrial Ethernet or Process Networks Industrial Robotics or Continuous Motion Applications Factory Automation or Manufacturing Outdoor Use such as Oil, Gas or Transportation

Designed for industrial or outdoor environments where ordinary patch cables fail, these exclusive ultra-flexible Category 5E patch cords from L-com are built to take a beating and still deliver the best in network performance and PoE power. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils, UV, cut and weld spatter damage while maintaining a UL CMX flame rating. The cables are flex tested to 10 million cycles without performance loss. Double shielded construction along with shielded RJ45 connectors remove EMI/RFI interference as a concern for your installations. These special cables are 600V rated and can be run with power cables without worrying about voltage jumps. In addition, they are PoE (Power over Ethernet 802.3af/at) compliant to 80m (262ft) so your application can get full PoE power delivery even at a distance. Custom lengths and labels are available so contact L-com today with your project requirements.

Features

  • Outdoor rated Oil, UV, Cut and Weld-spatter resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket with UL CMX flame rating
  • Foil + Braid shield (SF/UTP) along with fully shielded RJ45 connectors reduces and eliminates EMI/RFI
  • Flex Rating: 1 million cycles at 3.01" (10x cable O.D. Min radius) and 10 Million cycles at 6.02" (20x cable O.D. min radius)
  • Dynamic temperature range of -40°C to +75°C
  • 24AWG stranded 600V cable and PoE 802.3af & 802.3at compliant to 80 meters (262 feet) and is an excellent alternative to rigid stiff standard PoE cables

Application

  • PoE 802.3af or 802.3at use
  • Industrial Ethernet or Process Networks
  • Industrial Robotics or Continuous Motion Applications
  • Factory Automation or Manufacturing
  • Outdoor Use such as Oil, Gas or Transportation
Supplier's Site
Double Shielded Cat5E Outdoor High Flex Poe Industrial Ethernet Cable, Rj45, Blk, 100.0Ft Rohs Compliant L-Com - 97AC8859 - Newark, An Avnet Company
Chicago, IL, United States
Double Shielded Cat5E Outdoor High Flex Poe Industrial Ethernet Cable, Rj45, Blk, 100.0Ft Rohs Compliant L-Com
97AC8859
Double Shielded Cat5E Outdoor High Flex Poe Industrial Ethernet Cable, Rj45, Blk, 100.0Ft Rohs Compliant L-Com 97AC8859
DOUBLE SHIELDED CAT5E OUTDOOR HIGH FLEX POE INDUSTRIAL ETHERNET CABLE, RJ45, BLK, 100.0FT ROHS COMPLIANT: YES

DOUBLE SHIELDED CAT5E OUTDOOR HIGH FLEX POE INDUSTRIAL ETHERNET CABLE, RJ45, BLK, 100.0FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD824HFO-BLK-100 97AC8859
Product Name Double Shielded Cat5e Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, BLK, 100.0ft Double Shielded Cat5E Outdoor High Flex Poe Industrial Ethernet Cable, Rj45, Blk, 100.0Ft Rohs Compliant L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Cable Type Cat 5
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products