L-com, Inc. Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
|
Shielded Category 6 Right Angle Patch Cable, Straight/Right Angle Up, Blue, 1.0 ft -- TRD695SRA2BL-1
Shielded Category 6 Right Angle Patch Cable, Straight/Right Angle Up, Blue, 2.0 ft -- TRD695SRA2BL-2
Shielded Category 6 Right Angle Patch Cable, Straight/Right Angle Up, Blue, 3.0 ft -- TRD695SRA2BL-3
Shielded Category 6 Right Angle Patch Cable, Straight/Right Angle Up, Blue, 5.0 ft -- TRD695SRA2BL-5
|
L-com's unique, patented, shielded right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load... |
| L-com's unique, patented, shielded, stackable right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and... |
| << Prev | Next >> |