L-com, Inc. Category 5E Shielded 45° Patch Cable, Straight/Right 45° Angle, Red 3.0 ft TRD845RSRED-3

Description
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Right 45° Angle RJ45 connector orientation
Description
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Right 45° Angle RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 5E Shielded 45° Patch Cable, Straight/Right 45° Angle, Red 3.0 ft - TRD845RSRED-3 - L-com, Inc.
North Andover, MA, United States
Category 5E Shielded 45° Patch Cable, Straight/Right 45° Angle, Red 3.0 ft
TRD845RSRED-3
Category 5E Shielded 45° Patch Cable, Straight/Right 45° Angle, Red 3.0 ft TRD845RSRED-3
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Right 45° Angle RJ45 connector orientation

L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 45° bend
  • 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI
  • Patented design
  • Straight RJ45 connector orientation to Right 45° Angle RJ45 connector orientation
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com - 66X6126 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com
66X6126
Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com 66X6126
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:45° RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD845RS Series

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 3 ; LAN Category:Cat5e; Cable Length - Metric:914.4mm; Cable Length - Imperial:3ft; Connector to Connector:45° RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:TRD845RS Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD845RSRED-3 66X6126
Product Name Category 5E Shielded 45° Patch Cable, Straight/Right 45° Angle, Red 3.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 3 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - NEBC-U7G10-KS-5-N-S-U5G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type USB 3.0 type B micro
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Modular Twisted Pair Cable Assemblies - 2322330-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers