The Double Shielded Cat5E Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, Tel, 75.0Ft is designed for outdoor use and is compliant with RoHS standards. It features a double shield construction with 24 AWG stranded tinned copper conductors, providing enhanced protection against electromagnetic interference. The cable jacket is made from high flex thermoplastic elastomer, which is resistant to weld spatter, sunlight (UV), and cutting/machining oils. This cable supports Power over Ethernet (PoE) according to the 802.3af standard, allowing for power delivery up to 80 meters when installed per TIA TSB-184 recommendations. It has a temperature rating of -40°C to +75°C and a voltage rating of 600 V. The cable is suitable for applications requiring high flexibility and durability, making it ideal for industrial environments.
Designed for industrial or outdoor environments where ordinary patch cables fail, these exclusive ultra-flexible Category 5E patch cords from L-com are built to take a beating and still deliver the best in network performance and PoE power. These cables utilize an outdoor rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to industrial Oils, UV, cut and weld spatter damage while maintaining a UL CMX flame rating. The cables are flex tested to 10 million cycles without performance loss. Double shielded construction along with shielded RJ45 connectors remove EMI/RFI interference as a concern for your installations. These special cables are 600V rated and can be run with power cables without worrying about voltage jumps. In addition, they are PoE (Power over Ethernet 802.3af/at) compliant to 80m (262ft) so your application can get full PoE power delivery even at a distance. Custom lengths and labels are available so contact L-com today with your project requirements.
Features
Application
DOUBLE SHIELDED CAT5E OUTDOOR HIGH FLEX POE INDUSTRIAL ETHERNET CABLE, RJ45, TEL, 75.0FT ROHS COMPLIANT: YES
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD824HFO-TEL-75 | 97AC8876 |
| Product Name | Double Shielded Cat5e Outdoor High Flex PoE Industrial Ethernet Cable, RJ45, TEL, 75.0ft | Double Shielded Cat5E Outdoor High Flex Poe Industrial Ethernet Cable, Rj45, Tel, 75.0Ft Rohs Compliant L-Com |
| Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |
| Cable Type | Cat 5 | |
| Cable Shielding | Foil Braid |