IC GATE DRVR HALF-BRIDGE 12QFN Product overview: MD1213K6-G from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MD1213K6-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 989752-MD1213K6-G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.3V, 1.2V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 6ns, 6ns
Voltage - Supply: 4.5V ~ 13V
Package / Case: 12-VQFN Exposed Pad
Supplier Device Package: 12-QFN (4x4)
Temperature Range - Operating: -20°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MD1213K6-G-ND,MD1213
Base Product Number: MD1213
Half-Bridge Gate Driver IC Non-Inverting 12-QFN (4x4)
Half-Bridge Gate Driver IC Non-Inverting 12-QFN (4x4)
Half-Bridge Gate Driver IC Non-Inverting 12-QFN (4x4)
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:2A; Supply Voltage Min:4.5V; Supply Voltage Max:13V; Driver Case Style:QFN; No. of Pins:12Pins; Input Delay:7ns; Output Delay:7ns; RoHS Compliant: Yes
MOSFET DRIVER, HIGH/LOW-SIDE, QFN-12; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:12Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:2A RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 12QFN
Half-Bridge Gate Driver IC Non-Inverting 12-QFN (4x4)
Gate Drivers HI SPD DUAL MOSFET DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MD1213K6-G | 989752-MD1213K6-G | MD1213K6-GTR-ND | 72AC6195 | 67X5373 | MD1213K6-G | MD1213K6-G | MD1213K6-G |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 85Deg C; Driver Configuration Microchip | Mosfet Driver, High/low-Side, Qfn-12; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | |||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4.5 to 13 volts | 4.5 to 13 volts | 4.5 to 13 volts | 4.5 to 13 volts | 13 to 4.5 volts | 4.5 to 13 volts |