Microchip Technology, Inc. 2-Channel, 5-LEVEL, High Speed Ultrasound Driver MD1715

Description
MD1715, paired with TC8020, forms a two channel, five level, high voltage, high speed transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1715 is a two channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are two sets of control logic inputs, one each for channels A and B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC8020. The TC8020 is the output stage of the pulser, with six pairs of MOSFETs. Each pair consists of a P-channel and an N-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5A at 200V. Additional Features Advanced CMOS technology ±4.75 to 12.9V gate drive voltage 2A output source and sink current 6.5ns rise and fall time with 1nF load 10ns propagation delay ±2ns matched delay times 12 matched channels 1.8V to 3.3V CMOS logic interface Smart logic threshold Low inductance package
Datasheet
Description
MD1715, paired with TC8020, forms a two channel, five level, high voltage, high speed transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1715 is a two channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are two sets of control logic inputs, one each for channels A and B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC8020. The TC8020 is the output stage of the pulser, with six pairs of MOSFETs. Each pair consists of a P-channel and an N-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5A at 200V. Additional Features Advanced CMOS technology ±4.75 to 12.9V gate drive voltage 2A output source and sink current 6.5ns rise and fall time with 1nF load 10ns propagation delay ±2ns matched delay times 12 matched channels 1.8V to 3.3V CMOS logic interface Smart logic threshold Low inductance package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel, 5-LEVEL, High Speed Ultrasound Driver - MD1715 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Channel, 5-LEVEL, High Speed Ultrasound Driver
MD1715
2-Channel, 5-LEVEL, High Speed Ultrasound Driver MD1715
MD1715, paired with TC8020, forms a two channel, five level, high voltage, high speed transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1715 is a two channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are two sets of control logic inputs, one each for channels A and B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC8020. The TC8020 is the output stage of the pulser, with six pairs of MOSFETs. Each pair consists of a P-channel and an N-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5A at 200V. Additional Features Advanced CMOS technology ±4.75 to 12.9V gate drive voltage 2A output source and sink current 6.5ns rise and fall time with 1nF load 10ns propagation delay ±2ns matched delay times 12 matched channels 1.8V to 3.3V CMOS logic interface Smart logic threshold Low inductance package

MD1715, paired with TC8020, forms a two channel, five level, high voltage, high speed transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1715 is a two channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are two sets of control logic inputs, one each for channels A and B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC8020. The TC8020 is the output stage of the pulser, with six pairs of MOSFETs. Each pair consists of a P-channel and an N-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5A at 200V.

Additional Features

  • Advanced CMOS technology
  • ±4.75 to 12.9V gate drive voltage
  • 2A output source and sink current
  • 6.5ns rise and fall time with 1nF load
  • 10ns propagation delay
  • ±2ns matched delay times
  • 12 matched channels
  • 1.8V to 3.3V CMOS logic interface
  • Smart logic threshold
  • Low inductance package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MD1715
Product Name 2-Channel, 5-LEVEL, High Speed Ultrasound Driver
Output Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8509GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
Dual 2.5KV Gate Driver IC - 906-SI8230BB-D-IS - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers
 - 74LVC1G125GM/S500 - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details