Microchip Technology, Inc. Power Distribution Switches, Load Drivers MIC2042-1YTS

Description
Power Switch/Driver 1:1 N-Channel 3A 14-TSSOP
Description
Power Switch/Driver 1:1 N-Channel 3A 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2042-1YTS is a high-side MOSFET switch designed for power distribution applications, capable of operating within a voltage range of 0.8V to 5.5V. It supports a continuous output current of up to 3A and features a maximum on-resistance of 60m,Ѷ. The device includes programmable current limiting and thermal shutdown capabilities to protect both the switch and the load from overcurrent conditions. A fault status output is available to indicate any fault conditions, such as overcurrent or thermal shutdown. The MIC2042-1YTS incorporates soft-start circuitry to reduce inrush current, making it suitable for applications with capacitive loads. Additionally, the output slew-rate can be adjusted using an external capacitor for more precise control during startup. The device is packaged in a 14-pin TSSOP format, making it suitable for space-constrained designs. Applications include docking stations, notebook PCs, and USB hosts, among others.

Datasheet Summary
Powered by GS/AI

The MIC2042-1YTS is a high-side MOSFET switch designed for power distribution applications, capable of operating within a voltage range of 0.8V to 5.5V. It supports a continuous output current of up to 3A and features a maximum on-resistance of 60m,Ѷ. The device includes programmable current limiting and thermal shutdown capabilities to protect both the switch and the load from overcurrent conditions. A fault status output is available to indicate any fault conditions, such as overcurrent or thermal shutdown. The MIC2042-1YTS incorporates soft-start circuitry to reduce inrush current, making it suitable for applications with capacitive loads. Additionally, the output slew-rate can be adjusted using an external capacitor for more precise control during startup. The device is packaged in a 14-pin TSSOP format, making it suitable for space-constrained designs. Applications include docking stations, notebook PCs, and USB hosts, among others.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MIC2042-1YTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2042-1YTS
Power Distribution Switches, Load Drivers MIC2042-1YTS
Power Switch/Driver 1:1 N-Channel 3A 14-TSSOP

Power Switch/Driver 1:1 N-Channel 3A 14-TSSOP

Buy Now Datasheet
Power Distribution Switches, Load Drivers - MIC2042-1YTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2042-1YTS
Power Distribution Switches, Load Drivers MIC2042-1YTS
Power Switch/Driver 1:1 N-Channel 3A 14-TSSOP

Power Switch/Driver 1:1 N-Channel 3A 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - MIC2042-1YTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
MIC2042-1YTS
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MIC2042-1YTS
IC PWR SWITCH N-CHAN 1:1 14TSSOP

IC PWR SWITCH N-CHAN 1:1 14TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number MIC2042-1YTS MIC2042-1YTS MIC2042-1YTS
Product Name Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side High-side
Number of Outputs 1; 1 1; 1
Output Configuration Inverting; Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8230BC-AS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
Clock Buffers, Drivers - CDCLVC1106PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details