The MIC2074-2YM is a high-side MOSFET power distribution switch designed for general-purpose applications requiring circuit protection. It operates within a voltage range of 2.7 V to 5.5 V and can handle a continuous current of 500 mA per channel. The device features thermal shutdown and current limiting to protect both the switch and the load, with a "smart" shutdown mode that reduces current consumption during fault conditions. The MIC2074-2YM includes a fault status output flag that indicates overcurrent or thermal shutdown events, and it employs soft-start circuitry to minimize inrush current when driving capacitive loads. The device is packaged in an 8-pin SOIC and is suitable for applications such as USB peripherals, notebook PCs, and ACPI power distribution. It is rated for operation in temperatures ranging from -40°C to +85°C and is lead-free.
IC PWR SWITCH N-CHAN 1:2 8SOIC
Power Switch/Driver 1:2 N-Channel 500mA 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC2074-2YM | MIC2074-2YM |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | High-side |