Microchip Technology, Inc. 3-Channel High Speed Ultrasound Driver IC MD1716

Description
MD1716, paired with TC8020, forms a three channel, three level, high voltage, high speed, transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1716 is a three channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are three sets of control logic inputs, one each for channels A, B and C. Each channel consists of two pairs of MOSFET gate drivers. These drivers are designed to match the gate driving requirements of TC8020. The TC8020 is the high voltage output stage of the pulser. It consists of six pairs of MOSFETs. Each pair has both an N- and P-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5 amps. Additional Features Advanced CMOS technology 4.5 to 12.5V power supply voltage 2.0A output source and sink current 6.5ns rise and fall time with 1.0nF load 10ns propagation delay ±2ns matched delay times 12 matched channels 1.8 to 3.3V CMOS logic interface Smart logic threshold Low inductance package
Datasheet
Description
MD1716, paired with TC8020, forms a three channel, three level, high voltage, high speed, transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1716 is a three channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are three sets of control logic inputs, one each for channels A, B and C. Each channel consists of two pairs of MOSFET gate drivers. These drivers are designed to match the gate driving requirements of TC8020. The TC8020 is the high voltage output stage of the pulser. It consists of six pairs of MOSFETs. Each pair has both an N- and P-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5 amps. Additional Features Advanced CMOS technology 4.5 to 12.5V power supply voltage 2.0A output source and sink current 6.5ns rise and fall time with 1.0nF load 10ns propagation delay ±2ns matched delay times 12 matched channels 1.8 to 3.3V CMOS logic interface Smart logic threshold Low inductance package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel High Speed Ultrasound Driver IC - MD1716 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Channel High Speed Ultrasound Driver IC
MD1716
3-Channel High Speed Ultrasound Driver IC MD1716
MD1716, paired with TC8020, forms a three channel, three level, high voltage, high speed, transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1716 is a three channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are three sets of control logic inputs, one each for channels A, B and C. Each channel consists of two pairs of MOSFET gate drivers. These drivers are designed to match the gate driving requirements of TC8020. The TC8020 is the high voltage output stage of the pulser. It consists of six pairs of MOSFETs. Each pair has both an N- and P-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5 amps. Additional Features Advanced CMOS technology 4.5 to 12.5V power supply voltage 2.0A output source and sink current 6.5ns rise and fall time with 1.0nF load 10ns propagation delay ±2ns matched delay times 12 matched channels 1.8 to 3.3V CMOS logic interface Smart logic threshold Low inductance package

MD1716, paired with TC8020, forms a three channel, three level, high voltage, high speed, transmit pulser chip set. The chip set is designed for medical ultrasound imaging applications but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and piezoelectric transducer drivers. The MD1716 is a three channel logic controller circuit with 12 low impedance MOSFET gate drivers. There are three sets of control logic inputs, one each for channels A, B and C. Each channel consists of two pairs of MOSFET gate drivers. These drivers are designed to match the gate driving requirements of TC8020. The TC8020 is the high voltage output stage of the pulser. It consists of six pairs of MOSFETs. Each pair has both an N- and P-channel MOSFET. They are designed to have the same impedance and can provide typical peak currents of ±3.5 amps.

Additional Features

  • Advanced CMOS technology
  • 4.5 to 12.5V power supply voltage
  • 2.0A output source and sink current
  • 6.5ns rise and fall time with 1.0nF load
  • 10ns propagation delay
  • ±2ns matched delay times
  • 12 matched channels
  • 1.8 to 3.3V CMOS logic interface
  • Smart logic threshold
  • Low inductance package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MD1716
Product Name 3-Channel High Speed Ultrasound Driver IC
Output Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8519KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Driver ICs - 2ED2110S06M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 2.5 amps
Supply Voltage 10 to 20 volts
View Details