The MIC2075-1BMM-TR is a single-channel power distribution switch designed for general-purpose power management applications. It operates within a voltage range of 2.7V to 5.5V and can handle a continuous output current of up to 500 mA. The device features a maximum on-resistance of 140 mΩ, ensuring efficient power delivery. Key protective features include short-circuit protection with thermal shutdown, undervoltage lockout, and reverse current flow blocking, which eliminates the presence of a body diode. The MIC2075 also incorporates a fault status flag with a 3 ms filter to prevent false assertions during fault conditions. Additionally, it has a soft-start circuit to minimize inrush current, making it suitable for applications with capacitive loads. The device is compatible with logic-level inputs and is available in both 8-Pin MSOP and 8-Pin SOIC packages. It is particularly well-suited for use in USB peripherals, notebook PCs, PDAs, and ACPI power distribution systems.
Power Switch/Driver 1:1 N-Channel 500mA 8-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MIC2075-1BMM-TR |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 0.5000 amps |