The MIC2287-15BML-TR is a pulse width modulated (PWM) boost-switching regulator designed for constant-current white LED driver applications. It operates at a frequency of 1.2MHz, allowing for compact external component sizes and reduced noise and input ripple. The device supports an input voltage range of 2.5V to 10V and can output up to 34V, making it capable of driving a string of up to 8 white LEDs in series. This LED driver features a feedback voltage of 95mV, which minimizes power dissipation in the current set resistor, thus optimizing efficiency. It includes three levels of overvoltage protection (OVP) at 15V, 24V, and 34V, allowing designers to select appropriate voltage ratings for their applications. The MIC2287-15BML-TR is available in a low-profile 2mm x 2mm MLF,Ñ¢ package and has a junction temperature range of -40°C to +125°C. With a maximum switch current of over 500mA and low shutdown current of less than 1µA, this product is suitable for various applications, including backlighting for cell phones, PDAs, GPS systems, digital cameras, and LED flashlights.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MIC2287-15BML-TR |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 15 volts |
| Output Current | 0.7500 amps |