The MD1822 is a high-speed, four-channel MOSFET driver designed for driving high voltage P- and N-channel MOSFETs, particularly in medical ultrasound applications and other scenarios requiring high output current for capacitive loads. It features a mixed inversion configuration with rise and fall times of 6.0 ns, and can deliver a peak output source/sink current of 2.0 A. The input is CMOS compatible, operating within a range of 1.8 to 5.0 V, while the total supply voltage can vary from 5.0 to 10 V. The driver includes smart logic threshold capabilities and low jitter design, allowing for precise control of the output signals. It can drive two P-channel and two N-channel MOSFETs, with outputs capable of swinging below ground. The device is housed in a low inductance, thermally enhanced quad flat no-lead package, making it suitable for applications that require efficient thermal management. The operating temperature range is -20¬8C to +85¬8C, and it is RoHS compliant.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-QFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-QFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-QFN (3x3)
IC GATE DRVR HALF-BRIDGE 16QFN Product overview: MD1822K6-G from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MD1822K6-G can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-QFN (3x3)
IC GATE DRVR HALF-BRIDGE 16QFN
MOSFET DRIVER, -20 TO 85DEG C; No. of Channels:4Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:QFN; Input Type:Inverting, Non-Inverting; Source Current:2A RoHS Compliant: Yes
Gate Drivers HI SPD 4CH MSFET DRV w/2INVR&2NONINVR OUT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MD1822K6-GDKR-ND | 730-MD1822K6-G | MD1822K6-G | MD1822K6-G | 41AH8525 | MD1822K6-G |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -20 To 85Deg C; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 5 to 10 volts | 5 to 10 volts | 5 to 10 volts | 10 to 5 volts | ||
| Rise Time | 7 ns | 7 ns | 7 ns |