IC PWR SWITCH P-CHAN 1:1 SOT23-6
Power Switch/Driver 1:1 P-Channel 500mA SOT-23-6
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC2005A-1YM6-TR | MIC2005A-1YM6-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |