Microchip Technology, Inc. High Speed, Integrated Ultrasound Driver IC MD1712

Description
MD1712 is a two-channel, five-level, high voltage and high speed transmitter driver IC. It is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and for driving piezoelectric transducers. The MD1712 is a two-channel logic controller circuit with low impedance MOSFET gate drivers. There are two sets of control logic inputs, one for channel A and one for channel B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC6320. The MD1712 drives six TC6320s. Each pair consists of an N-channel and a P-channel MOSFET. They are designed to have the same impedance and can provide peak currents of over 2.0amps. Additional Features Drives two ultrasound transducer channels Generates five-level waveform Drives 12 high voltage MOSFETs ±2.0A source and sink peak current Up to 20MHz output frequency 12V/ns slew rate ±3.0ns matched delay times Second harmonic is less than -40dB Two separate gate drive voltages 1.8 to 3.3V CMOS logic interface
Datasheet
Description
MD1712 is a two-channel, five-level, high voltage and high speed transmitter driver IC. It is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and for driving piezoelectric transducers. The MD1712 is a two-channel logic controller circuit with low impedance MOSFET gate drivers. There are two sets of control logic inputs, one for channel A and one for channel B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC6320. The MD1712 drives six TC6320s. Each pair consists of an N-channel and a P-channel MOSFET. They are designed to have the same impedance and can provide peak currents of over 2.0amps. Additional Features Drives two ultrasound transducer channels Generates five-level waveform Drives 12 high voltage MOSFETs ±2.0A source and sink peak current Up to 20MHz output frequency 12V/ns slew rate ±3.0ns matched delay times Second harmonic is less than -40dB Two separate gate drive voltages 1.8 to 3.3V CMOS logic interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed, Integrated Ultrasound Driver IC - MD1712 - Microchip Technology, Inc.
Chandler, AZ, United States
High Speed, Integrated Ultrasound Driver IC
MD1712
High Speed, Integrated Ultrasound Driver IC MD1712
MD1712 is a two-channel, five-level, high voltage and high speed transmitter driver IC. It is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and for driving piezoelectric transducers. The MD1712 is a two-channel logic controller circuit with low impedance MOSFET gate drivers. There are two sets of control logic inputs, one for channel A and one for channel B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC6320. The MD1712 drives six TC6320s. Each pair consists of an N-channel and a P-channel MOSFET. They are designed to have the same impedance and can provide peak currents of over 2.0amps. Additional Features Drives two ultrasound transducer channels Generates five-level waveform Drives 12 high voltage MOSFETs ±2.0A source and sink peak current Up to 20MHz output frequency 12V/ns slew rate ±3.0ns matched delay times Second harmonic is less than -40dB Two separate gate drive voltages 1.8 to 3.3V CMOS logic interface

MD1712 is a two-channel, five-level, high voltage and high speed transmitter driver IC. It is designed for medical ultrasound imaging applications, but can also be used for metal flaw detection, Non-Destructive Testing (NDT), and for driving piezoelectric transducers. The MD1712 is a two-channel logic controller circuit with low impedance MOSFET gate drivers. There are two sets of control logic inputs, one for channel A and one for channel B. Each channel consists of three pairs of MOSFET gate drivers. These drivers are designed to match the drive requirements of TC6320. The MD1712 drives six TC6320s. Each pair consists of an N-channel and a P-channel MOSFET. They are designed to have the same impedance and can provide peak currents of over 2.0amps.

Additional Features

  • Drives two ultrasound transducer channels
  • Generates five-level waveform
  • Drives 12 high voltage MOSFETs
  • ±2.0A source and sink peak current
  • Up to 20MHz output frequency
  • 12V/ns slew rate
  • ±3.0ns matched delay times
  • Second harmonic is less than -40dB
  • Two separate gate drive voltages
  • 1.8 to 3.3V CMOS logic interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MD1712
Product Name High Speed, Integrated Ultrasound Driver IC
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
LED Drivers - AAT1271IWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details
 - 74LVC573ABQ-Q100X - Rochester Electronics
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details