IC PWR SWITCH N-CHAN 1:1 16TSSOP
Power Switch/Driver 1:1 N-Channel 6A 16-TSSOP
Power Switch/Driver 1:1 N-Channel 6A 16-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC2045-1YTS | MIC2045-1YTS | MIC2045-1YTS |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | Bulk; Bulk; Other |
| Driver Type | High-side | High-side |