Microchip Technology, Inc. Power Distribution Switches, Load Drivers MIC2041-2BMM-TR

Description
Power Switch/Driver 1:1 N-Channel 1.5A 10-MSOP
Description
Power Switch/Driver 1:1 N-Channel 1.5A 10-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2041-2BMM-TR is a high-side MOSFET switch designed for power distribution applications requiring circuit protection. It operates within a voltage range of 0.8V to 5.5V and supports continuous output currents up to 1.5A. The device features programmable current limiting and thermal shutdown capabilities to safeguard both the switch and the load. An auto-reset circuit breaker mode is included, which latches the output off during overcurrent conditions lasting more than 28ms, with reset achieved by reducing or removing the load. The MIC2041-2BMM-TR also incorporates soft start circuitry to minimize inrush current, making it suitable for applications with highly capacitive loads. It provides a fault status output to indicate overcurrent or thermal shutdown conditions. The device is packaged in a 10-pin MSOP format, making it compact for integration into various electronic designs, including USB peripherals and docking stations.

Datasheet Summary
Powered by GS/AI

The MIC2041-2BMM-TR is a high-side MOSFET switch designed for power distribution applications requiring circuit protection. It operates within a voltage range of 0.8V to 5.5V and supports continuous output currents up to 1.5A. The device features programmable current limiting and thermal shutdown capabilities to safeguard both the switch and the load. An auto-reset circuit breaker mode is included, which latches the output off during overcurrent conditions lasting more than 28ms, with reset achieved by reducing or removing the load. The MIC2041-2BMM-TR also incorporates soft start circuitry to minimize inrush current, making it suitable for applications with highly capacitive loads. It provides a fault status output to indicate overcurrent or thermal shutdown conditions. The device is packaged in a 10-pin MSOP format, making it compact for integration into various electronic designs, including USB peripherals and docking stations.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MIC2041-2BMM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2041-2BMM-TR
Power Distribution Switches, Load Drivers MIC2041-2BMM-TR
Power Switch/Driver 1:1 N-Channel 1.5A 10-MSOP

Power Switch/Driver 1:1 N-Channel 1.5A 10-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MIC2041-2BMM-TR
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP110MVFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8230AB-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details