600V, 3-PHASE GATE DRIVER
600V, 3-PHASE GATE DRIVER
600V, 3-PHASE GATE DRIVER
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 150-MCP8062136T-E/SODKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 0.3500 amps |
| Supply Voltage | 10 to 20 volts |
| Rise Time | 90 ns |