Infineon Technologies AG Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Core voltage is provided by a multi-phase buck regulator controlled by XDPE19283D that can be configured in one of the following phase combinations between the two loops: 8+0 to 4+4. | |
| Core voltage is provided by a multi-phase buck regulator controlled by XDPE192C3D that can be configured in one of the following phase combinations between the two loops: 12+0 to 6+6. | |
| Digital Dual Output 1+1 VR12.5 & VR13 CPU Controller The Infineon Technologies enterprise digital controllers provide intelligent power for Intel™ VR12.5 and VR13 applications. Command and monitor functions are controlled... | |
| Digital Dual Output 3+1 VR12.5 & VR13 DDR Memory Controller The Infineon Technologies memory digital controllers provide intelligent power for DDR3/DDR4 applications. Command and monitor functions are controlled through the... | |
| Digital Dual Output 6+1 VR12.5 & VR13 CPU Controller The Infineon Technologies enterprise digital controllers provide intelligent power for Intel™ VR12.5 and VR13 applications. Command and monitor functions are controlled... | |
| The TLE6711GL is a multifunctional power supply circuit especially designed for automotive applications. It delivers a programmable step up voltage (Boost) and a precise 5 V fully short circuit protected... | |
| XDP™ 12-phase hyper transient phase dual loop multiphase controller The XDP™ XDPE152C4D is a hyper transient phase controller. Core voltage is provided by a multiphase buck converter with up to... | |
| XDP™ 16-phase dual loop PWM digital multiphase controller The XDP™ XDPE132G5H is a digital multi-phase buck controller that can be configured in either a single loop or dual loop mode... | |
| XDP™ 4+1 phase dual loop digital multiphase controller The XDP™ XDPE12254C is a digital dual rail 4+1 phase controller that provides power for Intel VR13, VR13HC, IMVP8 and IMVP9 server,... | |
| XDP™ 5-phase hyper transient phase dual loop multiphase controller The XDP™ XDPE15254D is a hyper transient phase controller. Core voltage is provided by a multiphase buck converter with up to... | |
| XDP™ 8-phase dual loop digital multiphase controller The XDP™ XDPE12284C is a digital dual-rail 8-phase controller that provides power for Intel VR13, VR13HC, IMVP8 and IMVP9 server, workstation, and high-end... | |
| XDP™ 8-phase dual loop digital multiphase controller The XDP™ XDPE14284A is a digital dual rail 8-phase controller that provides power for Intel VR13, VR13HC, VR14 and IMVP9 server, workstation, and... | |
| XDP™ 8-phase hyper transient phase dual loop multiphase controller The XDP™ XDPE15284D is a hyper transient phase controller. Core voltage is provided by a multiphase buck converter with up to... | |
| XDP™ XDP710 industry’s first wide voltage range hot-swap controller with a programmable digital SOA control for system XDP710-001 is not for new design. Please refer to XDP710-002. XDP710 is the... | |
| XDP700-002 is a new member of Infineon Technologies intelligent hot-swap controller and protection IC family able to drive a single or multiple parallel N-channel MOSFETs. Key resource of XDP700-002 include... | |
| XDP710-002 Hot-Swap-Controller able to drive a single or multiple parallel N-channel MOSFETs and is backward compatible to XDP710-001 with improved and enahanced features. Key resource of XDP710-002 include high-precision AFE,... |
| << Prev |