Infineon Technologies AG Dual 4A DC-DC Converter IC LTM4619EV

Description
Dual, 26VIN, 4A DC/DC μModule Regulator Product overview: LTM4619EV from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM4619EV can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual, 26VIN, 4A DC/DC μModule Regulator Product overview: LTM4619EV from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM4619EV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 4A DC-DC Converter IC - 922-LTM4619EV - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 4A DC-DC Converter IC
922-LTM4619EV
Dual 4A DC-DC Converter IC 922-LTM4619EV
Dual, 26VIN, 4A DC/DC μModule Regulator Product overview: LTM4619EV from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM4619EV can be used for catalog matching and distributor lookup.

Dual, 26VIN, 4A DC/DC μModule Regulator Product overview: LTM4619EV from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 4A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM4619EV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-LTM4619EV
Product Name Dual 4A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227522P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details