IC REG BUCK BST QD 32QFN / Buck, Buck-Boost Switching Regulator IC Positive Fixed 1V, 1.2V, 1.5V, 3.3V 4 Output 2A, 1.2A, 600mA, 2A 32-WFQFN Exposed Pad Product overview: S6AP413A6BGN1C000 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 1V, 1.2V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, 1V, 1.2V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S6AP413A6BGN1C00
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-S6AP413A6BGN1C000 |
| Product Name | Buck Boost 1V 1.2V Step-Down DC-DC Converter IC |
| Package Type | Other; Cut Tape (CT), |
| Output Voltage | 1 to 3.3 volts |
| Input Voltage | 5.5 volts |