Infineon Technologies AG 2A 36V DC-DC Converter IC LTM8023V

Description
2A, 36V DC/DC μModule Product overview: LTM8023V from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM8023V can be used for catalog matching and distributor lookup.
Request a Quote
Description
2A, 36V DC/DC μModule Product overview: LTM8023V from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM8023V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2A 36V DC-DC Converter IC - 922-LTM8023V - ERSAELECTRONICS PTE. LTD.
Singapore
2A 36V DC-DC Converter IC
922-LTM8023V
2A 36V DC-DC Converter IC 922-LTM8023V
2A, 36V DC/DC μModule Product overview: LTM8023V from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM8023V can be used for catalog matching and distributor lookup.

2A, 36V DC/DC μModule Product overview: LTM8023V from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LTM8023V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-LTM8023V
Product Name 2A 36V DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 750-CHL8102-00CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
DC-DC Converters - 1227442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 75 volts
View Details