SiTime Corporation Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 150 200 250 300 350 400 440 450 460 470 480 490 497 498 499 500 501 502 503 504 505 506 507 508 509 510 520 530 540 550 560 600 650 700 750 800 820
Product Name Notes
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
220 to 625 MHz, ±5 ppm Differential (VC)TCXO

<< Prev Next >>