The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with frequency stability as low as ±5 ppm. The device exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and supports a pull range of ±12.5, ±25, or ±50 ppm. Supply voltage options include 2.25-3.63 V with maximum current consumption of 69 mA for LVPECL and 55 mA for LVDS. The part meets MIL-STD-883F and JESD22 testing standards and has MSL1 moisture sensitivity rating.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-2CE-33E-50.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |
| Frequency Stability | 5 ppm |