SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, operating from a 2.25 V to 3.63 V supply. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 °C to +85 °C and the extended commercial range of -20 °C to +70 °C. The device is available in industry-standard packages of 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. It provides 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, with a pull range of ±12.5, ±25, or ±50 ppm for frequency tuning. The part meets MIL-STD-883F, JESD22, and MSL1 RoHS-compliant standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-1DE-33VM125.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 5 ppm |