The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, offering 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±5 ppm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports a supply voltage of 2.25 to 3.63 V, with a control voltage pull range of ±12.5, ±25, or ±50 ppm. It meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, solderability, and moisture sensitivity.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-1BE-33E-100.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 5 ppm |