The SiT5021 is a high-performance differential (VC) TCXO generating frequencies from 1 MHz to 220 MHz with initial tolerance of ±2 ppm at 25°C and frequency stability of ±5 ppm over the operating temperature range. It supports LVPECL and LVDS output signaling, offers 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates with supply voltages of 2.25 V to 3.63 V. The device is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, and is qualified for industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. It includes a pull range of ±12.5 ppm, ±25 ppm, or ±50 ppm via voltage control, and complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-2CE-33VM200.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 5 ppm |