The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports LVPECL and LVDS output signaling, with a frequency stability of ±5 ppm over the industrial temperature range of -40 to +85°C and extended commercial range of -20 to +70°C. It features 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, a supply voltage range of 2.25 to 3.63 V, and a pull range of ±12.5, ±25, or ±50 ppm. The device meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-2BE-25E-125.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 5 ppm |