SiTime Corporation TCXOs SiT5021AI-2BE-25E-50.000000

Description
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote
Description
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5021 is a 1 to 220 MHz high-performance differential (VC)TCXO with LVPECL or LVDS outputs, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85°C and supports a pull range of ±12.5, ±25, or ±50 ppm via a voltage-controlled input. RMS phase jitter is specified at 0.6 ps over a 12 kHz to 20 MHz bandwidth. Operating supply voltages are 2.25 to 3.63 V, with typical current consumption of 47 to 69 mA depending on output type. The device meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT5021 is a 1 to 220 MHz high-performance differential (VC)TCXO with LVPECL or LVDS outputs, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85°C and supports a pull range of ±12.5, ±25, or ±50 ppm via a voltage-controlled input. RMS phase jitter is specified at 0.6 ps over a 12 kHz to 20 MHz bandwidth. Operating supply voltages are 2.25 to 3.63 V, with typical current consumption of 47 to 69 mA depending on output type. The device meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5021AI-2BE-25E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 220 MHz, ±5 ppm Differential (VC)TCXO

1 to 220 MHz, ±5 ppm Differential (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5021AI-2BE-25E-50.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 50 MHz
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31219-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details