The SiT5021 is a 1-220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output, available in 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm packages. It offers frequency stability of ±5 ppm over the industrial temperature range of −40 to +85 °C and extended commercial range of −20 to +70 °C, with RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz. The device supports a pull range of ±12.5, ±25, or ±50 ppm via a control voltage input, operates on 2.25-3.63 V supply voltage, and includes enable and standby functions. It complies with MIL-STD-883F, JESD22, and MSL1 soldering standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-1CE-33VQ80.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |
| Frequency Stability | 5 ppm |