SiTime Corporation TCXOs SIT5021AI-2BE-33VB200.000000

Description
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote Datasheet
Description
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SIT5021AI-2BE-33VB200.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 220 MHz, ±5 ppm Differential (VC)TCXO

1 to 220 MHz, ±5 ppm Differential (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT5021AI-2BE-33VB200.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 200 MHz
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30159-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AC-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details