The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, designed for applications such as SATA, SAS, and high-speed networking. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, with a frequency stability of ±5 ppm over the industrial temperature range of -40 to +85°C. The device offers 0.6 ps RMS phase jitter from 12 kHz to 20 MHz and supports a pull range of ±12.5, ±25, or ±50 ppm. The part operates from 2.25 to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-2BE-33VM156.250000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 5 ppm |