The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm industry-standard packages. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85°C and extended commercial range of -20 to +70°C, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports a pull range of ±12.5, ±25, or ±50 ppm via a control voltage input with 100 kΩ impedance and a -3 dB bandwidth of 8 kHz. Supply voltage options include 2.25 to 3.63 V, with typical current consumption of 47 to 69 mA depending on output type. Start-up and resume times are 6 to 10 ms, and it meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-1CE-33VB100.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 5 ppm |