The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85°C and extended commercial range of -20 to +70°C, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates from 2.25 to 3.63 V and includes pull range, voltage control, and standby modes as specified. It meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-1BE-33E-156.250000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 5 ppm |