The SiT5021 is a 1 MHz to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS outputs, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40°C to +85°C, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports a pull range of ±12.5, ±25, or ±50 ppm via a control voltage input with 100 kΩ impedance and a 3-dB bandwidth up to 8 kHz. Operating supply voltages are 2.25 V to 3.63 V, with typical current consumption of 47 mA for LVDS and 61 mA for LVPECL. It complies with MIL-STD-883F, JESD22, and MSL1 soldering requirements.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-2BE-33VB52.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 52 MHz |
| Frequency Stability | 5 ppm |