The SiT5146 is a 1 MHz to 60 MHz, ±0.5 to ±2.5 ppm MEMS Super-TCXO with a 5.0 mm × 3.2 mm package, designed for high-reliability applications including military communications and precision GNSS. It features an ultra-low acceleration sensitivity of 0.009 ppb/g, ±0.5 ppm frequency stability across temperature, and operates from -40°C to +105°C. The device includes on-chip power regulators, eliminating the need for an external LDO, and supports digital frequency control via I2C with 5 ppt resolution and a ±3200 ppm pull range. It is available in LVCMOS output and operates at 3.3 V supply voltage. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146ACCFK033JTB20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |