The SiT5021 is a high-performance differential (VC) TCXO offering output frequencies from 1 to 220 MHz with initial tolerance of ±2 ppm and frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85 °C. It supports LVPECL and LVDS output signaling, with RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz bandwidth. The device operates on supply voltages of 2.25 to 3.63 V and is available in industry-standard package sizes of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-2CE-25E-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 5 ppm |