The SiT5021 is a 1 to 220 MHz high-performance differential (VC)TCXO offering LVPECL or LVDS output signaling with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, with operating temperature ranges of -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial). Frequency stability is specified as low as ±5 ppm, with a supply voltage range of 2.25 to 3.63 V. The part includes a pull range up to ±50 ppm and control voltage input impedance of 100 kΩ. Start-up and resume times are 6 to 10 ms, and standby current is up to 100 µA. It complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-2DE-33VQ36.641250 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 36.64 MHz |
| Frequency Stability | 5 ppm |