The SiT5021 is a high-performance differential (VC)TCXO operating from 1 to 220 MHz, with LVPECL or LVDS output signaling. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85°C, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports a supply voltage range of 2.25 to 3.63 V and includes a programmable pull range up to ±50 ppm. The part meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-1BE-33VM156.250000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 5 ppm |