The SiT5021 is a high-performance differential (VC)TCXO offering frequencies from 1 to 220 MHz with initial tolerance of ±2 ppm and frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85°C. It supports LVPECL and LVDS output signaling with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates on supply voltages of 2.25 to 3.63 V and is available in industry-standard packages measuring 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It includes pull range options of ±12.5, ±25, or ±50 ppm and complies with MIL-STD-883F and JESD22 standards for mechanical and environmental reliability.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-2DE-33VM100.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 5 ppm |