SiTime Corporation Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
150
200
250
300
350
400
440
450
460
470
480
490
496
497
498
499
500
501
502
503
504
505
506
507
508
510
520
530
540
550
560
600
650
700
750
800
820
| Product Name | Notes |
|---|---|
| 1 to 220 MHz, ±5 ppm Differential (VC)TCXO | |
| 1 to 80 MHz, ±5 ppm (VC)TCXO | |
| 80 to 220 MHz, ±5 ppm (VC)TCXO |
| << Prev | Next >> |