The SiT5022 is a 220 to 625 MHz differential (VC)TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability of ±5 ppm over the operating temperature range, with ±0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates from a supply voltage of 2.25 to 3.63 V, supports a pull range of ±12.5, ±25, or ±50 ppm, and complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling. It meets MSL1 moisture sensitivity at 260°C.
220 to 625 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5022AC-2BE-33E-625.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 5 ppm |