The SiT5021 is a high-performance differential (VC) TCXO providing frequencies from 1 to 220 MHz with frequency stability as low as ±5 ppm and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz. It supports LVPECL and LVDS output signaling, operates with supply voltages of 2.25 to 3.63 V, and is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device features an industrial temperature range of -40 to +85°C and includes voltage control for frequency tuning with a pull range of ±12.5, ±25, or ±50 ppm. It complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and meets MSL1 moisture sensitivity requirements.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-2BE-33N-192.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 192 MHz |
| Frequency Stability | 5 ppm |