The SiT5022 is a 220 to 625 MHz differential (VC)TCXO with LVPECL or LVDS outputs, available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It offers frequency stability of ±5 ppm over the operating temperature range, 0.6 ps RMS phase jitter from 12 kHz to 20 MHz, and supports supply voltages of 2.25 V to 3.63 V. The device includes a pull range of ±12.5, ±25, or ±50 ppm and operates in industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
220 to 625 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5022AI-1BE-33S-625.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 5 ppm |