The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It features a frequency stability of ±5 ppm over the operating temperature range, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates from a supply voltage of 2.25 V to 3.63 V. The device supports industrial temperature range from -40 °C to +85 °C and extended commercial range from -20 °C to +70 °C. The control voltage pull range is ±12.5, ±25, or ±50 ppm, and the input impedance is 100 kΩ with positive frequency change polarity. The part meets MIL-STD-883F, JESD22, and MSL1 solderability standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-2DE-25E-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 5 ppm |