The SiT5021 is a 1 MHz to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C, with an initial tolerance of ±2 ppm at 25°C. The device provides 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and operates on supply voltages of 2.25 V to 3.63 V. It includes programmable pull range options of ±12.5, ±25, or ±50 ppm and complies with MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling. MSL1 solderability rating at 260°C is specified.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-1DE-XXN-200.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 5 ppm |