The SiT5021 is a 1 to 220 MHz high-performance differential (VC)TCXO with LVPECL or LVDS output signaling, offering ±5 ppm frequency stability over temperature, 0.6 ps RMS phase jitter, and support for industrial and extended commercial temperature ranges. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, with supply voltages of 2.25-3.63 V and a pull range of ±12.5, ±25, or ±50 ppm. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AI-2CE-25VQ40.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |
| Frequency Stability | 5 ppm |