The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85°C and features 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device operates from 2.25 to 3.63 V supply voltage and includes a pull range of ±12.5, ±25, or ±50 ppm for frequency tuning. It meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-1BE-33VQ192.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 192 MHz |
| Frequency Stability | 5 ppm |